EN
  • EN
  • DE
  • IT

SN74LVC257AQDRQ1

Part No SN74LVC257AQDRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC  /  Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LVC25
Other Names 296-18658-6,296-18658-2R,-296-18658-1,296-18658-1,296-18658-2,-SN74LVC257AQDRQ1R,2156-SN74LVC257AQDRQ1-TITR,296-18658-1R,-296-18658-1,TEXTISSN74LVC257AQDRQ1
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256485-SN74LVC257AQDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC257AQDRQ1 CAD Model

Description

SN74LVC257AQDRQ1 - Quad 2-Input Multiplexer from Texas Instruments

The SN74LVC257AQDRQ1 is a high-performance, quadruple 2-input multiplexer integrated circuit from Texas Instruments, designed for use in automotive and industrial applications. This versatile component allows digital signals to be routed from multiple inputs to a single output line, providing a reliable solution for data selection and routing tasks.

Key Features:

  • Wide Operating Voltage Range: The SN74LVC257AQDRQ1 operates over a broad voltage range of 2.7 V to 3.6 V, making it suitable for interfacing with both 3.3 V and 2.7 V logic levels.
  • High Speed: With a typical propagation delay of just 3.4 ns at 3.3 V, this multiplexer ensures swift data handling for time-sensitive applications.
  • Low Power Consumption: The device features a low power consumption profile, which is critical for automotive and battery-powered devices.
  • Automotive-Qualified: As part of the Q1 series, the SN74LVC257AQDRQ1 is qualified for automotive applications, complying with the rigorous standards required for vehicular electronics.
  • Robust ESD Protection: The multiplexer includes robust electrostatic discharge (ESD) protection, safeguarding the device against static electricity and other transient voltage events.

Applications:

The SN74LVC257AQDRQ1 is ideal for a variety of applications, including:

  • Automotive control systems
  • Signal gating
  • Data routing and multiplexing
  • Function generators
  • Communication systems

Package and Quality:

This component is offered in a small-outline package (SOP), specifically in an 8-pin SOIC (D) package, with the orderable part number SN74LVC257AQDRQ1. The device meets or exceeds the specifications of the Automotive Electronics Council (AEC) Q100 standards, ensuring high reliability and performance consistency across various environmental conditions.

With its combination of features, the SN74LVC257AQDRQ1 from Texas Instruments is an excellent choice for designers looking to implement efficient data routing with high-speed performance and automotive-grade reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3529 $51.1705
350+ $0.2896 $101.3600
535+ $0.2806 $150.1210
740+ $0.2715 $200.9100
955+ $0.2625 $250.6875
1,275+ $0.2353 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess