EN
  • EN
  • DE
  • IT

SN74LVC257AQPWRQ1

Part No SN74LVC257AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP  /  Multiplexer 4 x 2:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN74LVC25
Other Names -CLVC257AQPWRG4Q1,2156-SN74LVC257AQPWRQ1-TITR,SN74LVC257AQPWRQ1,TEXTISSN74LVC257AQPWRQ1,-SN74LVC257AQPWRQ1R,296-28559-6,2156-SN74LVC257AQPWRQ1,-296-28559-1,296-28559-1,296-28559-2
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256487-SN74LVC257AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC257AQPWRQ1 CAD Model

Description

SN74LVC257AQPWRQ1 - Automotive Grade Quad 2-Input Multiplexer from Texas Instruments

The SN74LVC257AQPWRQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments. This device features a quad 2-input multiplexer with 3-state outputs and is specifically engineered to meet the rigorous standards of the automotive industry. It operates from a 2.7-V to 3.6-V V<sub>CC supply, making it suitable for interfacing with 3.3-V logic in modern automotive applications.

Each multiplexer has two inputs (A and B), an output (Y), and a common select input (S). The select input determines which of the inputs A or B is connected to the output Y. When the output-enable (OE) input is low, the selected input is passed to the output. If OE is high, the output is in the high-impedance state, which effectively disconnects the output from the circuit, allowing for bus-oriented applications.

The SN74LVC257AQPWRQ1 is designed with the LVC (Low-Voltage CMOS) technology, which provides a robust interface capability, high drive strength, and low static and dynamic power consumption. The device's inputs can handle 5-V signals, even when operating at a V<sub>CC as low as 2.7 V, providing a high degree of flexibility in mixed-voltage systems.

For automotive applications where reliability is paramount, the SN74LVC257AQPWRQ1 is qualified for use in harsh environments. It is compliant with the AEC-Q100 standards, ensuring that it can withstand the temperature variations, mechanical shocks, and other stressors typically encountered in automotive settings.

This multiplexer is available in a TSSOP (Thin Shrink Small Outline Package) with the orderable part number SN74LVC257AQPWRQ1, ensuring a compact footprint on printed circuit boards, which is critical for space-constrained automotive applications.

In summary, the SN74LVC257AQPWRQ1 from Texas Instruments is a versatile, reliable, and high-performance solution for multiplexing needs in automotive electronics. Its compliance with automotive standards and compatibility with low-voltage operation make it an excellent choice for designers looking to create robust, efficient, and space-saving systems in modern vehicles.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2608
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5380 $56.4900
255+ $0.4415 $112.5825
395+ $0.4277 $168.9415
545+ $0.4140 $225.6300
700+ $0.4002 $280.1400
940+ $0.3587 $337.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess