The SN74LVC2952APW, manufactured by Texas Instruments, is a versatile integrated circuit that serves as an octal universal bus transceiver and storage device. This component is designed to address the requirements of high-speed bidirectional communication in multi-voltage systems.
Key Features
- Logic Type: Bus Transceiver
- Number of Bits per Element: 8
- Number of Elements: 2
- Operating Voltage Range: 2.7V to 3.6V
- Output Current: ±24mA
- Mounting Type: Surface Mount
- Package / Case: TSSOP (Thin Shrink Small Outline Package)
- Operating Temperature: -40°C to 85°C
Product Description
The SN74LVC2952APW is designed for asynchronous communication between data buses. The control-function implementation minimizes external timing requirements. This device can transmit data from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.
The device's optimized voltage range (2.7V to 3.6V) allows for low-voltage operation, which is compatible with the 3.3V logic levels used in modern digital systems. The high-drive outputs can sink or source 24 mA, providing enough current for most applications.
With its small footprint TSSOP package, the SN74LVC2952APW is ideal for space-constrained applications. Its extended operating temperature range also makes it suitable for industrial applications where reliability under extreme conditions is a necessity.
As a product of Texas Instruments, the SN74LVC2952APW is backed by a legacy of quality and reliability, ensuring that it meets the rigorous standards required for use in commercial and industrial electronic equipment.