EN
  • EN
  • DE

LM2940CT-9.0

Part No LM2940CT-9.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LINEAR 9V 1A TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 9V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2940
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198421-LM2940CT-9.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2940CT-9.0 CAD Model

Description

The LM2940CT-9.0 from Texas Instruments is a robust low dropout voltage regulator designed to deliver a fixed output of 9.0 volts with an operational input voltage range from 10V to 26V. This component is part of the LM2940 series, which are known for their high accuracy, low dropout voltage, and ability to maintain a stable output even with variations in input voltage or load conditions.

Key Features

  • Output Voltage: Fixed 9.0V with high accuracy
  • Output Current: Capable of delivering up to 1A of continuous current
  • Low Dropout: Dropout voltage typically at 0.5V at maximum output, ensuring efficiency
  • Protection Features: Includes overcurrent protection, thermal shutdown, and safe area protection
  • Package: Available in a TO-220 package for easy mounting and heat dissipation

Applications

The LM2940CT-9.0 is ideal for a wide range of applications, particularly where a stable and reliable power source is required. It is commonly used in automotive electronics, portable devices, microcontroller power supplies, and peripheral applications. Its robustness also makes it suitable for industrial equipment where voltage fluctuations may occur.

Performance and Durability

With its low dropout performance, the LM2940CT-9.0 ensures efficient operation even when the supply voltage is close to the output voltage. The device's built-in current limiting and thermal shutdown features protect against overcurrent and overheating scenarios, enhancing the longevity and reliability of both the regulator and the overall system it supports.

Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The LM2940CT-9.0 is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic applications. In addition, Texas Instruments provides extensive technical support and documentation, making integration and troubleshooting simpler for engineers and designers.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5535 $54.3725
80+ $1.2747 $101.9760
125+ $1.2349 $154.3625
170+ $1.1950 $203.1500
220+ $1.1552 $254.1440
290+ $1.0357 $300.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess