EN
  • EN
  • DE

SN74LVC2G00YZAR

Part No SN74LVC2G00YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8DSBGA  /  NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.3ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC2G
Other Names -SN74LVC2G00YZARR,296-14034-1R,TEXTISSN74LVC2G00YZAR,296-14034-2R,2156-SN74LVC2G00YZAR,296-14034-2,296-14034-1,2156-SN74LVC2G00YZAR-TITR,-296-14034-1,-296-14034-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257670-SN74LVC2G00YZAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G00YZAR CAD Model

Description

The SN74LVC2G00YZAR is a high-performance, dual 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate from a wide voltage range of 1.65 V to 5.5 V. This feature makes it compatible with a variety of logic levels, thus providing the flexibility needed for use in mixed-voltage systems. Manufactured with advanced silicon-gate CMOS technology, it ensures low power consumption while maintaining high-speed operation.

Each of the two gates is independently configurable, allowing for versatile applications in various digital circuits. The SN74LVC2G00YZAR boasts a significant drive capability, being able to source or sink up to 32 mA at the output, providing excellent performance in driving load capacities.

The device is characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions. Its robustness is further enhanced by its latch-up performance, which exceeds 100 mA per JESD 78, Class II, ensuring stable operation even under stress conditions.

Key features of the SN74LVC2G00YZAR include:

  • Wide Operating Voltage Range (1.65 V to 5.5 V)
  • High Drive Capability (±32 mA)
  • Low Power Consumption
  • High-Speed Operation
  • Independent Gate Configuration
  • Robust Latch-Up Performance
  • Operating Temperature Range: -40°C to 85°C

This logic gate is packaged in a highly compact 8-land DSBGA package, which is space-saving and ideal for miniaturized applications. Its small footprint allows for high-density mounting and is well-suited for portable electronics where space is at a premium.

The SN74LVC2G00YZAR is a versatile component that can be used in a wide array of electronic devices, including smartphones, personal computers, embedded systems, and more. Its reliability and performance make it an excellent choice for designers looking for a dependable solution to implement NAND gate logic in their digital circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess