Product Overview: SN74LVC2G04DRLRG4
The SN74LVC2G04DRLRG4 is a high-performance, dual inverter gate integrated circuit from Texas Instruments, designed for optimal power and speed in a compact form factor. This device belongs to the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Dual Inverter Gate
- Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of design requirements and ensuring compatibility with both 3.3V and 5V systems.
- Logic Level: LVC, ensuring low voltage capability and compatibility with modern microprocessor and microcontroller systems.
- Output Current: ±24mA, providing sufficient drive capability for most applications.
- Mounting Type: Surface Mount, designed for automated assembly processes and space-saving PCB designs.
- Package / Case: SOT-553, offering a small footprint and reduced board space requirements.
- Operating Temperature: -40°C to +125°C, suitable for industrial and automotive applications where extreme conditions are common.
Applications
The SN74LVC2G04DRLRG4 is versatile and can be used in a wide range of applications, including:
- Signal processing
- Logic level translation
- Oscillator circuits
- Wave shaping and pulse generation
- High-speed computing applications
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LVC2G04DRLRG4 is no exception, manufactured to meet stringent quality standards, ensuring reliability and performance for critical applications.
Environmental Compliance
The SN74LVC2G04DRLRG4 is RoHS compliant, adhering to environmental regulations that limit the use of hazardous substances in electronics. This commitment to environmental stewardship makes it an ideal choice for eco-conscious product designs.