EN
  • EN
  • DE

SN74LVC2G04YEPR

Part No SN74LVC2G04YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6DSBGA  /  Inverter IC 2 Channel 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number SN74LVC2G
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-18800-1-ND,296-18800-1,-296-18800-1,-SN74LVC2G04YEPR-NDR,296-18800-1-NDR,296-18800-2-NDR,TEXTISSN74LVC2G04YEPR,296-18800-2,2156-SN74LVC2G04YEPR,2156-SN74LVC2G04YEPR-TITR-ND
Standard Package 3,000
Win Source Part Number 1095179-SN74LVC2G04YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G04YEPR CAD Model

Description

Product Overview: SN74LVC2G04YEPR

The SN74LVC2G04YEPR is a high-performance, dual inverter gate integrated circuit from Texas Instruments, designed to address the needs of modern electronics that require low power consumption and high-speed operation. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Logic Type: The SN74LVC2G04YEPR is a dual inverter gate, which means it contains two independent inverters within a single chip.
  • Supply Voltage: It operates at a wide range of supply voltages from 1.65V to 5.5V, making it versatile for various applications and compatible with both 3.3V and 5V logic levels.
  • Output Drive Capability: This IC can drive up to 24mA at the output, providing robust signal transmission that can drive multiple loads or interface with other logic families.
  • High-Speed Operation: With a propagation delay time typically less than 3.4ns at 3.3V, the SN74LVC2G04YEPR ensures rapid signal processing, which is crucial for high-speed digital systems.
  • Low Power Consumption: Its low dynamic power consumption, coupled with a low static current draw, makes it an energy-efficient choice for battery-operated devices.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, which safeguards it against the damaging effects of static electricity.
  • Package: The SN74LVC2G04YEPR comes in a compact DSBGA package, which is ideal for space-constrained applications.

Applications

The dual inverter design of the SN74LVC2G04YEPR makes it suitable for a wide range of applications, including:

  • Signal inversion
  • Oscillator circuits
  • Logic level translation
  • Pulse shaping
  • Waveform generation
  • Glitch elimination

With its combination of low-power operation, high-speed performance, and compact packaging, the SN74LVC2G04YEPR from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for both power efficiency and speed.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0274
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess