EN
  • EN
  • DE

SN74LVC2G07YEPR

Part No SN74LVC2G07YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 6DSBGA / Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number SN74LVC2G
Other Names TEXTISSN74LVC2G07YEPR,2156-SN74LVC2G07YEPR-TITR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259371-SN74LVC2G07YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G07YEPR CAD Model

Description

The SN74LVC2G07YEPR is a high-performance, dual buffer and driver device designed by Texas Instruments to meet the demand for driving highly capacitive or relatively low-impedance loads while maintaining low power consumption and high speed. This component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features:

  • Logic Type: Dual Buffer/Driver with Open-Drain Outputs
  • Operating Voltage Range: 1.65 V to 5.5 V, making it suitable for interfacing with 5V TTL and CMOS logic levels.
  • Output Drive Capability: Capable of sinking significant current, the device is designed for driving LEDs or transmitting signals over a long distance.
  • High-Speed Performance: Offers a propagation delay typically less than 3.4 ns at 3.3 V, ensuring high-speed data transmission.
  • Low Power Consumption: ICC is reduced to under 10 μA (max) when disabled.
  • ESD Protection: Provides robust Electrostatic Discharge (ESD) protection exceeding JESD 22, ensuring device longevity and reliability.
  • Package: Available in a space-saving DSBGA package, ideal for compact PCB layouts.

Applications:

The SN74LVC2G07YEPR is versatile and can be used in a wide range of applications. Its open-drain outputs make it ideal for interfacing with buses, as well as for creating wired-OR logic configurations. Common applications include:

  • Servers
  • Telecommunications
  • Networking Equipment
  • Consumer Electronics
  • Portable Devices
  • Logic Level Shifting

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LVC2G07YEPR is no exception. This device is manufactured to the highest industry standards, ensuring both quality and reliability for critical applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess