EN
  • EN
  • DE

SN74LVC2G125DCUTG4

Part No SN74LVC2G125DCUTG4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012
Reference case SOIC8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720487-SN74LVC2G125DCUTG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G125DCUTG4 CAD Model

Description

SN74LVC2G125DCUTG4 Dual Bus Buffer Gate by Texas Instruments

The SN74LVC2G125DCUTG4 is a high-performance, dual bus buffer gate with 3-state outputs from the renowned semiconductor manufacturer Texas Instruments (TI). Designed to operate from 1.65 V to 5.5 V, this device is suitable for interfacing with a wide range of voltage levels in mixed-voltage systems, making it incredibly versatile for various applications.

At the heart of the SN74LVC2G125DCUTG4 are two independent line drivers with 3-state outputs. Each output can be placed in a high-impedance state, effectively disconnecting it from the bus, which is a critical feature for implementing bus-oriented systems. The device is optimized for low-voltage operation, with a low power consumption that makes it ideal for battery-powered and energy-saving applications.

One of the standout features of this buffer gate is its 5V tolerant inputs, which allow for direct interfacing with 5V TTL logic without the need for additional level-shifting components. This simplifies the design and reduces the overall component count, which is beneficial for compact and cost-effective designs.

The SN74LVC2G125DCUTG4 is housed in an 8-pin VSSOP (Very-Thin Shrink Small Outline Package) which is designed for space-saving on PCBs. This package type is particularly useful in applications where space is at a premium, such as handheld devices, portable electronics, and embedded systems.

Furthermore, this buffer gate boasts robust ESD protection, ensuring that the device is safeguarded against electrostatic discharges during handling and operation, which enhances the reliability and longevity of the product. Its performance is characterized for operation from -40°C to 85°C, making it suitable for industrial and automotive applications that require a wide operating temperature range.

In summary, the SN74LVC2G125DCUTG4 from Texas Instruments is a reliable and efficient solution for digital signal buffering needs. With its low-voltage operation, 5V tolerant inputs, and compact packaging, it is an excellent choice for designers looking to create high-performance, space-conscious electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,540 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess