EN
  • EN
  • DE

SN74LVC2G32QDCURQ1

Part No SN74LVC2G32QDCURQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL TWO-INPUT POSITIVE-OR GATE | IC GATE OR 2CH 2-INP US8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 8-VSSOP
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Family Part Number 74LVC2G32
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255650-SN74LVC2G32QDCURQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G32QDCURQ1 CAD Model

Description

The SN74LVC2G32QDCURQ1 is a high-performance, dual 2-input positive-OR gate integrated circuit (IC) designed and manufactured by Texas Instruments. This advanced logic gate is part of the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage systems. It is specifically engineered to meet the stringent requirements of the automotive industry and is AEC-Q100 qualified for automotive applications.

Key Features:

  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 1.65V to 5.5V, making it versatile for use in various logic systems.
  • High-Speed Operation: With a typical propagation delay of just 3.4 ns at 3.3V, this OR gate provides high-speed performance that is crucial for time-sensitive applications.
  • Low Power Consumption: The SN74LVC2G32QDCURQ1 is designed for energy efficiency, which is essential for battery-powered and energy-conscious designs.
  • I/O Tolerance: Inputs and open-drain outputs support up to 5.5V, allowing for interfacing with higher voltage logic levels without the need for external level shifters.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's robustness in harsh automotive environments where ESD events are more likely to occur.

Applications:

The SN74LVC2G32QDCURQ1 is ideal for a wide range of automotive applications, including:

  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Engine control units (ECU)
  • Powertrain systems

Package and Quality:

The device comes in a compact 8-pin VSSOP (QDC) package, which is suitable for space-constrained applications. Its AEC-Q100 qualification ensures reliability and performance under extreme conditions, making it a trusted choice for automotive manufacturers and suppliers.

Conclusion:

Overall, the SN74LVC2G32QDCURQ1 from Texas Instruments is a highly reliable and efficient solution for implementing OR gate logic in automotive electronic systems. Its low-voltage operation, high-speed performance, and robust design make it an excellent choice for designers looking to enhance the functionality and reliability of their automotive applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess