EN
  • EN
  • DE

SN74LVC2G38DCURE4

Part No SN74LVC2G38DCURE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 2CH 2-INP 8VSSOP / NAND Gate IC 2 Channel Open Drain 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number SN74LVC2G
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257610-SN74LVC2G38DCURE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G38DCURE4 CAD Model

Description

The SN74LVC2G38DCURE4 is a high-performance, dual 2-input NAND gate integrated circuit from Texas Instruments. Designed to operate from 1.65 V to 5.5 V, this device is optimized for low-voltage applications and is particularly suitable for the battery-operated systems. It belongs to the 74LVC family, which is known for its low-voltage capabilities and low power consumption.

Key Features:

  • Logic Type: NAND Gate
  • Number of Circuits: 2
  • Number of Inputs: 2 per circuit
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Output Current: ±24 mA
  • Operating Temperature: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: VSSOP-8
  • Logic Level - Low: 0.7V (Max) at Vcc = 1.65V
  • Logic Level - High: 1.7V (Min) at Vcc = 3.3V

Product Benefits:

The SN74LVC2G38DCURE4 is designed for use in a wide range of applications, including mobile phones, personal computers, networking equipment, and portable electronics. Its low power consumption makes it an ideal choice for power-sensitive applications. Additionally, the device's wide supply voltage range allows for use in systems that require a broad range of input levels.

With its compact VSSOP-8 package, the SN74LVC2G38DCURE4 is perfect for space-constrained applications. The device also offers robust ESD protection, ensuring reliability and long-term performance even in harsh electrical environments.

Applications:

  • Smartphones and Tablets
  • Portable Electronics
  • Computing Devices
  • Networking Equipment
  • Industrial Controls

Overall, the SN74LVC2G38DCURE4 from Texas Instruments is a versatile and reliable component that provides high performance in a wide range of electronic systems. Its dual 2-input NAND gate functionality combined with low power consumption and a wide operating voltage range makes it a smart choice for designers looking for a logic gate solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3207 $51.3120
335+ $0.3005 $100.6675
520+ $0.2903 $150.9560
745+ $0.2700 $201.1500
965+ $0.2599 $250.8035
1,205+ $0.2497 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess