EN
  • EN
  • DE

SN74LVC2G74QDCUR

Part No SN74LVC2G74QDCUR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1210+
Reference case VSSOP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 734597-SN74LVC2G74QDCUR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G74QDCUR CAD Model

Description

SN74LVC2G74QDCUR: A Texas Instruments Single Positive-Edge-Triggered D-Type Flip-Flop

The SN74LVC2G74QDCUR is a high-performance, single positive-edge-triggered D-type flip-flop, meticulously designed and manufactured by Texas Instruments (TI). This integrated circuit (IC) is part of the extensive SN74 family, known for its reliability and versatility in a wide range of digital applications. The device is characterized by its low-voltage operation and high-speed interface technology, making it suitable for interfacing with 5-V systems while maintaining a low-power consumption profile.

Encased in an ultra-small 8-pin VSSOP (Very-Thin Shrink Small-Outline Package), the SN74LVC2G74QDCUR is optimized for space-constrained applications where board real estate is at a premium. Despite its compact footprint, it delivers a robust performance with a supply voltage range of 1.65 V to 5.5 V, which allows it to be used in various logic systems without the need for level shifting.

At the heart of this flip-flop lies the ability to store a single bit of data, making it an essential building block for registers, counters, and control circuits. Its positive-edge-triggered design ensures that data is latched on the rising edge of the clock signal, providing precise timing and control. The device also features a clear input, which allows for the synchronous reset of the output, further enhancing its utility in digital circuits.

The SN74LVC2G74QDCUR boasts an impressive propagation delay time, ensuring rapid response to input signals. This speed, combined with a low power consumption, makes it an ideal choice for battery-powered and portable devices. Additionally, it is fully specified for partial-power-down applications using Ioff, which helps prevent damaging current backflow through the device when it is powered down.

TI's commitment to quality is evident in the SN74LVC2G74QDCUR's design, which includes ESD protection exceeding JESD 22, ensuring the device's resilience against electrostatic discharge events. This flip-flop is also characterized for operation from -40°C to 85°C, making it suitable for industrial applications where temperature extremes are common.

In summary, the SN74LVC2G74QDCUR from Texas Instruments is a versatile, high-performance flip-flop that offers designers a compact, efficient, and reliable solution for a multitude of digital applications.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9703 $53.3665
130+ $0.7962 $103.5060
195+ $0.7713 $150.4035
270+ $0.7464 $201.5280
350+ $0.7216 $252.5600
465+ $0.6469 $300.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess