EN
  • EN
  • DE

SN74LVC2G86DCURE4

Part No SN74LVC2G86DCURE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 2CH 2-INP 8VSSOP  /  XOR (Exclusive OR) IC 2 Channel 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number SN74LVC2G
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257605-SN74LVC2G86DCURE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G86DCURE4 CAD Model

Description

Overview of SN74LVC2G86DCURE4

The SN74LVC2G86DCURE4 is a high-performance, dual 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed to operate from a 1.65 V to 5.5 V V<sub>CC supply. This device is optimized for use in both 3.3 V and 5 V systems and is capable of interfacing with a wide range of signal levels due to its low input threshold voltages. It is part of the LVC family, which is known for low-voltage operation and low power consumption, making it suitable for battery-operated and power-sensitive applications.

Key Features

  • Wide Supply Voltage Range: 1.65 V to 5.5 V, allowing for versatile use in various circuit configurations.
  • Logic Level Translation: Capable of translating up to 5.5 V down to V<sub>CC, enabling it to interface with multiple logic levels.
  • High Output Drive: ±24-mA output drive at 3.3 V, ensuring strong signal transmission over longer distances or to multiple receivers.
  • Low Power Consumption: I<sub>CC is reduced to under 10 µA (max) when disabled.
  • ESD Protection: Exceeds JESD 22, providing robustness against electrostatic discharge events.
  • Operational Temperature Range: -40°C to 85°C, suitable for industrial applications.

Applications

The SN74LVC2G86DCURE4 is well-suited for a variety of electronic applications including, but not limited to:

  • Portable and battery-powered electronics
  • Logic level shifting and signal gating
  • Data processing and computing
  • Communication systems
  • Embedded systems

Package and Quality

Enclosed in a VSON-8 package, the SN74LVC2G86DCURE4 is designed with a small footprint, making it ideal for space-constrained applications. Texas Instruments commits to high standards of quality and reliability, ensuring that this product meets stringent industry requirements for performance and longevity.

With its combination of versatility, performance, and compactness, the SN74LVC2G86DCURE4 is a valuable component for designers who require a reliable exclusive-OR logic function in their digital circuitry.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,110 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess