EN
  • EN
  • DE

SN74LVC32ADRE4

Part No SN74LVC32ADRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 4-ch, 2-input, 1.65-V to 3.6-V OR gates 14-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Height 1.75 mm
High Level Output Current -24 mA
Lead Free Yes
Length 8.65 mm
Logic Function OR
Low Level Output Current 24 mA
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Bits 4
Number of Circuits 4
Number of Elements 4
Number of Gates 4
Number of Input Lines 2
Number of Inputs 2
Number of Output Lines 1
Number of Outputs 1
Number of Pins 14
Output Current 24 mA
Packaging Tape & Reel (TR)
Propagation Delay 3.6 ns
Quiescent Current 1 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.58 mm
Weight 129.387224 mg
Width 3.91 mm
Win Source Part Number 1095184-SN74LVC32ADRE4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC32ADRE4 CAD Model

Description

Product Overview: SN74LVC32ADRE4

The SN74LVC32ADRE4 is a high-performance, quadruple 2-input positive-OR gate integrated circuit (IC) from Texas Instruments, designed for use in a wide array of electronic applications. This device operates on a supply voltage ranging from 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels, and is optimized for low-voltage operations.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Drive Capability: ±24-mA at 3.3 V
  • Supply Voltage Range: 1.65V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Logic Level Compatibility: 5V tolerant inputs allow for use in mixed-voltage environments.
  • Package: Supplied in a 14-pin SOIC package that is RoHS compliant.

Performance Advantages

The SN74LVC32ADRE4 is designed to provide optimal performance in high-speed logic systems. Its low-power consumption and high-drive outputs make it ideal for battery-powered and portable devices. The device features a balanced propagation delay and transition times, ensuring fast and reliable operations across the entire voltage range.

Applications

This versatile OR gate is used in various applications such as:

  • Logic level translation
  • Input/output port interface
  • Network switches and routers
  • Signal gating
  • Control logic
  • Function generators

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LVC32ADRE4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. The device is also supported by Texas Instruments' comprehensive technical documentation and design resources, making integration into your project seamless and straightforward.

Whether you're designing consumer electronics, industrial control systems, or sophisticated communication devices, the SN74LVC32ADRE4 from Texas Instruments is a smart choice for your logic gate needs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2445 $50.1225
500+ $0.2006 $100.3000
775+ $0.1944 $150.6600
1,065+ $0.1881 $200.3265
1,380+ $0.1818 $250.8840
1,845+ $0.1630 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,062 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess