EN
  • EN
  • DE

SN74LVC32AQDRQ1

Part No SN74LVC32AQDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOIC  /  OR Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.8ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVC32
Other Names 296-31915-6,2156-SN74LVC32AQDRQ1,296-31915-2,296-31915-1,SN74LVC32AQDRQ1,TEXTISSN74LVC32AQDRQ1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257470-SN74LVC32AQDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC32AQDRQ1 CAD Model

Description

SN74LVC32AQDRQ1 - Texas Instruments

The SN74LVC32AQDRQ1 is a high-performance, quadruple 2-input positive-OR gate integrated circuit from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This feature makes it suitable for interfacing with 5-V TTL logic while operating at the voltage level of a 3.3-V system. The device is specifically engineered for automotive and other applications requiring stringent quality standards, and it is AEC-Q100 qualified for automotive reliability.

This logic gate IC is part of the LVC family, which is known for its low-voltage operation and low power consumption. The SN74LVC32AQDRQ1 offers a significant advantage in systems where low power is crucial. It has a typical voltage range that allows for use in mixed-voltage systems, bridging the gap between different logic levels while maintaining fast switching speeds and high output drive.

With its wide operating temperature range from -40°C to 125°C, the SN74LVC32AQDRQ1 is versatile for various environmental conditions, making it an ideal choice for demanding automotive applications, including infotainment systems, body control modules, and advanced driver assistance systems (ADAS).

The device comes in a small-outline package (SOP), specifically in an 8-pin SOIC (D) package, with the orderable part number SN74LVC32AQDRQ1. This compact form factor is beneficial for space-constrained applications. Furthermore, the pinout is designed for optimal PCB layout, with inputs and outputs placed to minimize trace-crossing and reduce signal distortion.

Key features of the SN74LVC32AQDRQ1 include Schmitt-trigger action at all inputs that make the circuit tolerant to slower input rise and fall times, which can be particularly useful in noisy environments. Additionally, it supports 5-V tolerant inputs, which allow for direct interfacing with TTL levels. The Ioff feature ensures that damaging current will not backflow through the device when it is powered down.

Overall, the SN74LVC32AQDRQ1 from Texas Instruments is a robust, versatile, and reliable component for automotive and industrial logic systems, offering high-speed operation, compatibility with multiple voltage levels, and a design that meets stringent quality requirements.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9702 $53.3610
130+ $0.7961 $103.4930
195+ $0.7712 $150.3840
270+ $0.7464 $201.5280
350+ $0.7215 $252.5250
465+ $0.6468 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,164 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess