EN
  • EN
  • DE
  • IT

SN74LVC373ANSRG4

Part No SN74LVC373ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20SO  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVC
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74LVC373
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257250-SN74LVC373ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC373ANSRG4 CAD Model

Description

The SN74LVC373ANSRG4 is a high-performance, octal transparent D-type latch designed by Texas Instruments, renowned for their innovative semiconductor solutions. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage with reduced power consumption, making it ideal for battery-operated and power-sensitive applications.

Key Features

  • Wide Operating Voltage Range: The device supports a broad voltage range of 2.7V to 3.6V, providing flexibility in various system voltage requirements and ensuring compatibility with both 3.3V and 2.5V logic levels.
  • High Drive Capability: With its ability to drive up to 24mA at the outputs, the SN74LVC373ANSRG4 can easily drive heavier loads, making it suitable for interfacing with a wide array of peripheral components.
  • Low Power Consumption: A hallmark of the LVC family, this device has a significantly low power consumption, which is critical for extending battery life in portable devices.
  • Bus-Hold Data Inputs: The latch comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count.
  • Flow-Through Architecture: The design facilitates easy PCB layout by implementing a flow-through architecture that optimizes the signal path.

Applications

The SN74LVC373ANSRG4 is suitable for a wide range of applications, including:

  • Data storage and communication systems
  • Addressable latch systems
  • Buffering and interfacing in microprocessor or microcontroller-based systems
  • Portable electronics where power efficiency is paramount

Package and Quality

The device comes in a 20-pin SOP (Small Outline Package) with NS (Shrink Small Outline Package) dimensions, offering a compact footprint for space-constrained applications. It is also available in tape and reel packaging, which facilitates automated assembly processes. Texas Instruments is committed to high-quality manufacturing and the SN74LVC373ANSRG4 is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3607 $50.4980
340+ $0.2960 $100.6400
525+ $0.2868 $150.5700
725+ $0.2775 $201.1875
935+ $0.2683 $250.8605
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,736 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess