EN
  • EN
  • DE

SN74LVC374ADWRG4

Part No SN74LVC374ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255692-SN74LVC374ADWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC374ADWRG4 CAD Model

Description

SN74LVC374ADWRG4 Octal D-Type Flip-Flop from Texas Instruments

The SN74LVC374ADWRG4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. Designed for use in a wide range of digital applications, this device features eight D-type flip-flops with a common clock (CLK) and clear (CLR) inputs. It is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device is optimized for low-voltage operation while maintaining CMOS compatibility.

This flip-flop IC is capable of storing eight bits of data, with each flip-flop being triggered on the low-to-high transition of the clock input signal. The clear input allows for the synchronous reset of all flip-flops, setting the outputs low when a high signal is applied. The SN74LVC374ADWRG4 is designed for 2.7-V to 3.6-V V<sub>CC operation, making it suitable for interfacing with 3.3-V logic levels commonly used in modern digital systems.

With its wide operating voltage range and low power consumption, the SN74LVC374ADWRG4 is an ideal choice for battery-operated and portable applications. It also features a high drive capability, with the ability to drive up to 24 mA at the outputs, providing strong signal integrity even in demanding situations.

Key features of the SN74LVC374ADWRG4 include:

  • Eight edge-triggered D-type flip-flops
  • Wide operating voltage range (2.7 V to 3.6 V)
  • Low power consumption
  • High drive strength (24-mA outputs)
  • Synchronous reset
  • Operational temperature range: -40°C to 85°C
  • Available in a wide-body SOIC (DW) package

This device is available in a surface-mount, wide-body SOIC package, which is denoted by the suffix "DW" in the part number. The SN74LVC374ADWRG4 is also characterized for operation from -40°C to 85°C, making it reliable in a variety of environmental conditions.

Whether you are designing a microprocessor or microcontroller-based system, a memory interface, or other digital logic applications, the SN74LVC374ADWRG4 from Texas Instruments provides a reliable and efficient solution for your data storage and transfer needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4995 $52.4475
245+ $0.4099 $100.4255
380+ $0.3971 $150.8980
525+ $0.3843 $201.7575
675+ $0.3715 $250.7625
905+ $0.3331 $301.4555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess