EN
  • EN
  • DE
  • IT

SN74LVC573ADB

Part No SN74LVC573ADB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255729-SN74LVC573ADB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC573ADB CAD Model

Description

Product Overview: SN74LVC573ADB

The SN74LVC573ADB is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC family, which signifies its use of advanced low-voltage CMOS technology. The product is well-suited for a wide range of applications, including data storage, communication systems, and complex computing tasks that require high-speed and low-power operation.

The device features eight latches with 3-state outputs, making it ideal for bus-oriented applications. Each latch is D-type, meaning it captures the state of the data at the input pins when the latch-enable (LE) input is high. The data is stored in the latch and remains unchanged until the LE input is toggled again. The 3-state outputs ensure that multiple devices can be connected to a common bus without interference, as the outputs can be effectively disconnected from the bus by putting them in a high-impedance state.

One of the key advantages of the SN74LVC573ADB is its support for 5V tolerant inputs, which allows it to be used in mixed-voltage environments and interface with both 3.3V and 5V logic levels. This feature provides significant flexibility in system design and integration. The device operates from a 2.7V to 3.6V supply voltage range, which makes it energy-efficient and suitable for battery-powered applications.

The SN74LVC573ADB comes in a DB package, which is a 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint and is conducive to high-density mounting on PCBs (Printed Circuit Boards). The operating temperature range of the device is from -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Furthermore, the SN74LVC573ADB is characterized for operation from -40°C to 85°C, which ensures that the device can withstand harsh operating conditions and maintain its functionality. The device's performance is backed by Texas Instruments' reputation for quality and reliability in the semiconductor industry.

Overall, the SN74LVC573ADB from Texas Instruments is a versatile and reliable component for any design requiring a high-speed, low-power octal latch with 3-state outputs. Its compatibility with multiple voltage levels and robust packaging makes it a smart choice for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess