EN
  • EN
  • DE

SN74LVC574AQDWRQ1

Part No SN74LVC574AQDWRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74LVC574
Other Names TEXTISSN74LVC574AQDWRQ1,2156-SN74LVC574AQDWRQ1,SN74LVC574AQDWRQ1R,296-31921-6,SN74LVC574AQDWRQ1,296-31921-2,296-31921-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258315-SN74LVC574AQDWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC574AQDWRQ1 CAD Model

Description

Product Overview: SN74LVC574AQDWRQ1

The SN74LVC574AQDWRQ1 is a high-performance, octal edge-triggered D-type flip-flop designed by Texas Instruments, featuring a wide operating voltage range and low power consumption. This integrated circuit is part of the LVC family, which is well-known for its low-voltage operation and compatibility with mixed-voltage systems. The device is specially qualified for automotive applications and meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.

Key Features

  • Operating Voltage: The device supports a wide range of supply voltages from 2.7 V to 3.6 V, making it suitable for interfacing with both 3.3 V and 2.5 V logic levels.
  • High Drive Capability: SN74LVC574AQDWRQ1 offers a 24-mA output drive at 3.3 V, which is beneficial for driving heavier loads.
  • I/O Compatibility: Inputs are compatible with 5 V systems, allowing for easy integration into mixed-voltage environments.
  • Edge-Triggered Flip-Flops: The flip-flops in this device are edge-triggered, capturing data on the rising edge of the clock signal, thus providing precise timing control.
  • Automotive Qualification: Qualified for use in automotive applications, this product meets the AEC-Q100 standards for reliability and performance.

Package and Temperature Range

The SN74LVC574AQDWRQ1 comes in a wide-body SOIC (DW) package, which offers a compact footprint while still being easy to handle and solder on a PCB. The temperature range for this device spans from -40°C to +125°C, ensuring reliable operation under extreme conditions typical of automotive and industrial environments.

Applications

With its robust design and versatile features, the SN74LVC574AQDWRQ1 is ideal for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Telecommunication infrastructure
  • Data storage and retrieval systems
  • Any application requiring a reliable octal flip-flop with edge-triggered capabilities

Texas Instruments' commitment to quality and performance is evident in the SN74LVC574AQDWRQ1, making it a preferred choice for designers seeking a reliable flip-flop for their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess