EN
  • EN
  • DE

SN74LVC646ADW

Part No SN74LVC646ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVC646
Other Names SN74LVC646ADWE4,-296-8534-5R,296-8534-5R,-296-8534-5,2156-SN74LVC646ADW,SN74LVC646ADWE4,-SN74LVC646ADWG4R,-SN74LVC646ADWE4,-SN74LVC646ADWE4R,-SN74LVC646ADWG4,-SN74LVC646ADWR,TEXTISSN74LVC646ADW,-296-8534-5,296-8534-5
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259305-SN74LVC646ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVC646ADW CAD Model

Description

The SN74LVC646ADW is a high-performance, octal bus transceiver and register designed by Texas Instruments. This integrated circuit is part of the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage systems. It is an ideal choice for applications requiring bidirectional data flow and storage, with the added benefit of 3-state outputs for connection to a bus-oriented system.

Key Features

  • Wide Operating Voltage Range: The device supports a wide range of supply voltages from 2.7V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High Drive Capability: The SN74LVC646ADW can drive up to 24mA at the outputs, providing strong signal integrity even in heavy load conditions.
  • Low Power Consumption: With a typical low power consumption, it is an excellent choice for power-sensitive applications.
  • Bus Hold on Data Inputs: The device maintains the last active bus state during power down or when no devices are actively driving the bus, reducing the need for external pull-up or pull-down resistors.
  • Flow-Through Architecture: The pinout is optimized to facilitate easy PCB routing for wide data paths and buses.

Applications

The SN74LVC646ADW is versatile and can be used in various applications including:

  • Data communication and networking
  • Server and telecom infrastructure
  • Industrial controls and automation
  • Computing systems

Package and Quality

Encased in a 24-pin wide-body SOIC package (DW suffix), the SN74LVC646ADW is designed to meet the rigorous standards of the industrial and commercial temperature ranges. Texas Instruments' commitment to quality ensures that this device meets the highest standards for performance and reliability.

Ordering Information

To order the SN74LVC646ADW or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3558 $54.2320
90+ $1.1125 $100.1250
140+ $1.0777 $150.8780
195+ $1.0430 $203.3850
250+ $1.0082 $252.0500
335+ $0.9039 $302.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess