The IRMS6452 is a miniature infrared receiver module designed for remote control systems. It integrates a photodiode, preamplifier, and filter in a single epoxy package. This module is optimized for receiving IR signals modulated at 38 kHz, making it suitable for various consumer electronics applications.
Applications
- Remote control systems for TVs, VCRs, audio equipment, and DVD players
- Light curtains
- Proximity sensors
- IR data transmission
Features
- Miniature package
- High sensitivity
- Internal filter for PCM frequency
- Improved immunity against ambient light
- Supply voltage: 2.7 V to 5.5 V
- Carrier frequency: 38 kHz
Benefits
- Easy integration into existing systems due to its small size and integrated components
- Reliable performance even in environments with high ambient light
- Low power consumption, suitable for battery-powered devices
- Cost-effective solution for IR remote control applications
Technical Specifications
The IRMS6452 operates at a carrier frequency of 38 kHz. It has a typical receiving range of up to 12 meters, depending on the transmitter power. The module's supply current is typically 0.7 mA. The output is an active low signal, and a pull-up resistor is required. The operating temperature range is -25°C to +85°C.
The device's epoxy package provides good protection against environmental factors. The output signal is compatible with standard logic levels, making it easy to interface with microcontrollers and other digital circuits. Vishay ensures high quality and reliability through rigorous testing and quality control procedures.