EN
  • EN
  • DE

SN74LVC74ADBRG4

Part No SN74LVC74ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100MHz
Max Propagation Delay @ V, Max CL 5.2ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1255750-SN74LVC74ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC74
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC74ADBRG4 CAD Model

Description

Product Overview

The SN74LVC74ADBRG4 from Texas Instruments is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates with a lower power supply voltage range. The SN74LVC74ADBRG4 is designed to specifically address the needs of high-speed and low-power systems which require a reliable and efficient flip-flop solution.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High Drive: Provides 24-mA output drive at 3.3V, which is strong enough to drive multiple loads or for bus-driving applications.
  • Edge-Triggered: Positive-edge-triggered operation ensures that changes at the input are reflected at the output following the clock edge.
  • Set and Reset Capabilities: Features set (SD) and reset (RD) inputs for additional flexibility, allowing the user to set or clear the flip-flop independently of the clock signal.
  • I/O Compatibility: Inputs are compatible with 5V systems, allowing for easy integration into mixed-voltage environments.
  • Propagation Delay: Fast propagation delay times enable high-speed operation for time-critical applications.
  • Package: Offered in a SSOP (Shrink Small Outline Package) with a body size of 5.3mm x 5.2mm.

Applications

The SN74LVC74ADBRG4 is designed for a wide range of applications, including:

  • Telecommunications
  • Computing systems
  • Data storage
  • Industrial controls
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the SN74LVC74ADBRG4 is manufactured to the highest quality standards. It offers excellent reliability in a wide range of environmental conditions, making it a trusted choice for critical and high-performance applications.

Environmental and Regulatory Compliance

The SN74LVC74ADBRG4 is RoHS compliant and supports Texas Instruments' commitment to environmental responsibility. Customers can be assured of a product that meets current regulatory requirements for hazardous substance restrictions.

For detailed specifications, technical documentation, and application support, customers should refer to the official Texas Instruments datasheet for the SN74LVC74ADBRG4.

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess