EN
  • EN
  • DE

SN74LVCH16543ADGVR

Part No SN74LVCH16543ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT REGISTERED TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCH
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 1255816-SN74LVCH16543ADGVR
Manufacturer Homepage www.ti.com
Family Name SN74LVCH16543
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16543ADGVR CAD Model

Description

Product Overview: SN74LVCH16543ADGVR

The SN74LVCH16543ADGVR is a high-speed, low-voltage 16-bit registered transceiver with 3-state outputs from Texas Instruments, designed for use in applications requiring bidirectional data flow over a bus. This integrated circuit is part of the LVCH family, which operates at lower voltages with better signal integrity, making it ideal for interfacing with modern microprocessors and FPGAs.

Key Features

  • Wide Bus Interface: The device features a 16-bit wide bus interface, allowing for efficient data transfer and communication across a broad range of data paths.
  • Low Voltage Operation: It operates at a nominal voltage of 3.3V, which is compatible with 5V systems, ensuring low power consumption and reduced heat generation.
  • High-Speed Performance: With a typical shift frequency of up to 240 MHz, the SN74LVCH16543ADGVR is optimized for high-speed signal processing tasks.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can be connected to the same bus without interference, as the outputs can be put in a high-impedance state.
  • Flow-Through Architecture: The device's design minimizes the time delay between the input and output signals, ensuring rapid data flow and reduced signal skew.
  • Edge-Rate Control Circuitry: This feature significantly reduces the noise generated by high-speed data transitions, thus improving signal integrity.

Applications

The SN74LVCH16543ADGVR is well-suited for a variety of applications, including:

  • Communication systems
  • Data storage and retrieval systems
  • Servers and networking equipment
  • Signal bridging between different voltage domains
  • High-speed data acquisition and processing

Package and Quality

Enclosed in a compact TVSOP (Thin Shrink Small Outline Package), the SN74LVCH16543ADGVR is designed for space-constrained applications. The package is surface-mountable, facilitating efficient assembly and integration into PCB designs. Texas Instruments ensures high manufacturing standards, providing reliability and performance that engineers and designers can trust for their critical applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the SN74LVCH16543ADGVR.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8047 $54.1410
70+ $1.4808 $103.6560
105+ $1.4346 $150.6330
145+ $1.3883 $201.3035
190+ $1.3420 $254.9800
250+ $1.2032 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess