EN
  • EN
  • DE

SN74LVCHR16245A

Part No SN74LVCHR16245A
Manufacturer Texas Instruments
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 741931-SN74LVCHR16245A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCHR16245A CAD Model

Description

The SN74LVCHR16245A from Texas Instruments is a state-of-the-art 16-bit bus transceiver designed with a high-performance CMOS (Complementary Metal-Oxide Semiconductor) technology. It is part of TI's advanced line of level-shifting transceivers, providing a robust solution for bidirectional communication between different voltage domains.

Key Features:

  • Wide Operating Voltage Range: The device operates at a voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with low-voltage logic without the need for external level shifters.
  • High-Speed Data Transfer: Capable of supporting data transfer rates up to 240 Mbps, the SN74LVCHR16245A is optimized for high-speed signal transfer, which is essential for modern digital applications.
  • Low Power Consumption: Its low-power design ensures minimal power dissipation, which is critical for battery-powered and power-sensitive applications.
  • Bus Hold on Data Inputs: The device features a bus-hold circuitry that eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The pinout arrangement of the SN74LVCHR16245A is designed to facilitate easy PCB layout and to support better signal integrity.

Applications:

The transceiver is highly versatile and can be used in a variety of applications including:

  • Bus Interface for 3.3V to 5V Logic Levels
  • Communication Systems
  • Servers and Networking Equipment
  • Embedded Systems
  • Data Acquisition Systems

Package and Quality:

The SN74LVCHR16245A is available in multiple package options, including TSSOP (Thin Shrink Small Outline Package) and DBT (SSOP - Shrink Small Outline Package), providing flexibility for various PCB designs. Texas Instruments ensures high-quality manufacturing standards, and the device is RoHS compliant, adhering to environmental regulations.

For detailed specifications, technical documents, and tools and software support, visit the Texas Instruments official website or contact your local TI distributor.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3548 $54.1920
90+ $1.1117 $100.0530
140+ $1.0769 $150.7660
195+ $1.0422 $203.2290
250+ $1.0075 $251.8750
335+ $0.9032 $302.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess