Overview of SN74LVCU04APWRE4 from Texas Instruments
The SN74LVCU04APWRE4 is a high-performance, hex inverter chip designed by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of TI's LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The SN74LVCU04APWRE4 is specifically designed to handle 3.3V to 5V VCC operation, making it suitable for interfacing with both 3.3V and 5V logic levels.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 1.65V to 5.5V
- Output Current: ±24 mA
- Propagation Delay Time: 2.9 ns at 3.3V, 2.5 ns at 5V (max)
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
- RoHS: Compliant
Performance and Applications
The SN74LVCU04APWRE4 is optimized for high-speed signal processing, with a typical propagation delay of only 2.9 ns at 3.3V, which is essential for high-frequency or time-critical applications. Its low power consumption makes it an excellent choice for battery-powered devices, while its wide operating temperature range ensures reliability in various environmental conditions.
Due to its versatile power supply range and high-speed operation, this hex inverter is widely used in a range of applications, including:
- Signal processing
- Data communication
- Consumer electronics
- Embedded systems
- Computing devices
Quality and Reliability
TI's SN74LVCU04APWRE4 is designed with the quality and reliability that customers expect from Texas Instruments. It is RoHS compliant, ensuring adherence to strict environmental standards regarding hazardous substances. The device comes in a TSSOP-14 package, which is suitable for automated surface-mount assembly processes, providing ease of integration into various electronic systems.
With its robust design and versatile features, the SN74LVCU04APWRE4 by Texas Instruments is a top choice for designers looking for a reliable and efficient hex inverter solution for their electronic projects.