EN
  • EN
  • DE

UPD78F1153A

Part No UPD78F1153A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description PG-FP5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277992-UPD78F1153A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1153A CAD Model

Description

The UPD78F1153A is a member of the 78K0/Lx2 series of 8-bit microcontrollers from Renesas Electronics. This microcontroller is designed for embedded control applications, offering a balance of performance, low power consumption, and peripheral integration.

Applications

  • Motor control
  • Home appliances
  • Consumer electronics
  • Industrial control systems
  • Battery management systems

Features

  • 8-bit 78K0 CPU core
  • Flash memory: 8 KB
  • RAM: 256 bytes
  • Operating voltage: 2.7 V to 5.5 V
  • Operating frequency: Up to 10 MHz
  • Timers: 8-bit timer x 2, 16-bit timer x 1
  • Serial interface: UART
  • I/O ports: Up to 24
  • A/D converter: 8-bit, 8 channels
  • Watchdog timer
  • Power-saving modes

Benefits

  • Cost-effective solution for 8-bit control applications
  • Low power consumption suitable for battery-powered devices
  • Integrated peripherals reduce external component count
  • Flexibility to adapt to various application requirements
  • Ease of development with Renesas development tools

Additional Details

The UPD78F1153A is characterized by its compact instruction set and efficient memory usage. Its integrated peripherals, including timers, a UART serial interface, and an A/D converter, make it suitable for a wide range of embedded control tasks. The microcontroller's low-power modes, such as halt mode and sleep mode, enable significant power savings in battery-powered applications. The on-chip watchdog timer provides enhanced system reliability by detecting and recovering from software errors. The device is available in various package options, offering flexibility in PCB design and assembly. Its robust operating voltage range allows the device to function reliably in different power supply environments. The UPD78F1153A is supported by a comprehensive suite of development tools from Renesas, including compilers, debuggers, and emulators, simplifying the software development process. The flash memory can be programmed in-system, allowing for easy firmware updates and customization. The internal oscillator circuit reduces the need for external components, further minimizing system cost and complexity. The device also features interrupt handling capabilities, allowing for efficient response to real-time events.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess