EN
  • EN
  • DE

LM3S308-IQN25-C2

Part No LM3S308-IQN25-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 25MHz
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 139342-LM3S308-IQN25-C2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian LM3S308-IQN25-C2 CAD Model

Description

The Texas Instruments LM3S308-IQN25-C2 is a high-performance, advanced microcontroller from Texas Instruments.

  • Processor: 32-bit ARM Cortex-M3 RISC processor
  • Frequency: Up to 50 MHz
  • Flash Memory: 32KB
  • SRAM: 8KB
  • Package: 48-pin LQFP package
  • DMA: 16-channel DMA
  • Timers: Two 32-bit timers
  • Watchdog Timer: Yes
  • Real-Time Clock: Yes
  • Communication Interfaces: SPI, I2C, and UART
  • Power Modes: Active, sleep, deep sleep, and hibernation
  • Security Features: 24-bit unique device identifier and a factory-programmed 128-bit unique device ID for each device

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2188 $56.8752
9+ $11.6668 $105.0012
14+ $11.3022 $158.2308
19+ $10.9376 $207.8144
24+ $10.5730 $253.7520
32+ $9.4792 $303.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,756 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess