EN
  • EN
  • DE

SN74LVCZ32244AZKER

Part No SN74LVCZ32244AZKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 96PBGA  /  Buffer, Non-Inverting 8 Element 4 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Base Product Number SN74LVCZ3
Other Names TEXTISSN74LVCZ32244AZKER,2156-SN74LVCZ32244AZKER
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259271-SN74LVCZ32244AZKER
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ32244AZKER CAD Model

Description

SN74LVCZ32244AZKER - Texas Instruments

The SN74LVCZ32244AZKER is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the high-performance requirements of modern digital systems. This 32-bit non-inverting buffer/driver with 3-state outputs is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation.

The device is equipped with two separate enable inputs (nOE1 and nOE2) that control the transceiver function. These inputs make it possible to place the thirty-two outputs in either a high-impedance state or an active state, thereby offering great flexibility in bus management and system design. The SN74LVCZ32244AZKER is particularly suitable for driving bus lines or buffer memory address registers, thanks to its wide bus interface.

One of the key features of this product is its support for 5V tolerant I/Os, despite operating with a 1.65V to 3.6V Vcc supply range. This allows for mixed-voltage system integration and provides the ability to interface with 5V logic levels without incurring damage to the device. This feature is essential for legacy system upgrades and for interfacing with both newer and older components within a system.

The SN74LVCZ32244AZKER offers a robust design with latch-up performance exceeding 250mA per JESD 17, which ensures reliable operation even under stressful conditions. Furthermore, the device is specified for operation from -40°C to 85°C, making it suitable for industrial applications where temperature extremes are common.

For ease of implementation, this product is available in a 96-ball ZKB (µBGA) package, which is designed for space-saving on PCBs and ensures a small footprint. The SN74LVCZ32244AZKER's package is also RoHS compliant, which aligns with environmental standards and regulations.

In summary, the SN74LVCZ32244AZKER from Texas Instruments is an exceptional choice for designers looking for a high-performance, low-voltage 32-bit buffer/driver. Its compatibility with 5V I/Os, combined with a low-power CMOS design and robust packaging, makes it a reliable and versatile component for a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess