EN
  • EN
  • DE

SN74LVCZ32245AZKER

Part No SN74LVCZ32245AZKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TXRX TRI-ST 32BIT 96LFBGA / Bus XCVR Quad 32-CH 3-ST 96-Pin BGA MICROSTAR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCZ
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-PBGA MICROSTAR (13.6x5.6)
Win Source Part Number 795142-SN74LVCZ32245AZKER
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVCZ32245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Japan, Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ32245AZKER CAD Model

Description

Product Overview: SN74LVCZ32245AZKER

The SN74LVCZ32245AZKER is a premier integrated circuit product from Texas Instruments, designed to meet the high standards of modern digital systems. This device is a 32-bit bus transceiver with 3-state outputs, which includes two separate 32-bit bus transceiver blocks, each with its own directional control. The SN74LVCZ32245AZKER is part of the LVC (Low-Voltage CMOS) family, which is known for its low-power consumption and high-speed operation.

Key Features

  • Wide Voltage Range: It operates at a voltage range of 1.65 to 3.6V, making it versatile for interfacing with both 3.3V and 2.5V logic levels.
  • High-Speed Data Transfer: The device supports high-speed data transfer rates, which is essential for applications requiring rapid communication between different parts of a system.
  • Low Power Consumption: As part of the LVC family, it has a reduced power consumption profile, which is critical for battery-operated and power-sensitive applications.
  • Directional Control: Each 32-bit bus transceiver block has its own directional control, allowing for flexible bi-directional data flow.
  • Bus Hold on Data Inputs: The bus hold feature eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Output Capability: The 3-state outputs enable connection to a bus-oriented system, allowing multiple devices to share the same bus lines without interference.

Applications

The SN74LVCZ32245AZKER is suitable for a wide range of applications, including:

  • Memory Interfacing
  • Data Communication
  • Server and Networking Equipment
  • Embedded Systems
  • Signal Bridging

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVCZ32245AZKER is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device is available in a 96-ball BGA (ZKE) package, which provides robust physical protection and ensures reliable connections to the printed circuit board (PCB).

Overall, the SN74LVCZ32245AZKER is a high-performance solution for digital systems requiring efficient, reliable bus transceivers. Its advanced features and Texas Instruments' reputation for quality make it an excellent choice for designers looking to enhance their system's performance.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6499 $57.7465
75+ $1.3538 $101.5350
115+ $1.3115 $150.8225
160+ $1.2692 $203.0720
205+ $1.2269 $251.5145
275+ $1.1000 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess