EN
  • EN
  • DE

SN74LVT125NSR

Part No SN74LVT125NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST QD 14SO / Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SOIC (0.209", 5.30mm Width)
Manufacturer Package 14-SOP
Win Source Part Number 795143-SN74LVT125NSR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVT125
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVT125NSR CAD Model

Description

SN74LVT125NSR Quad Bus Buffer Gate with 3-State Outputs

The SN74LVT125NSR from Texas Instruments is a high-performance, four-line buffer gate that features tri-state outputs and is designed to operate from a 2.7 V to 3.6 V power supply, making it suitable for interfacing with 3.3 V logic in mixed 3.3 V/5 V systems. This device is optimized for use in high-speed signaling applications, which require a low-voltage interface that can still drive high-capacitance loads with minimal propagation delay and power consumption.

Each buffer gate of the SN74LVT125NSR has a dedicated output enable (OE) pin, which, when held at a high logic level, places the corresponding output in a high-impedance state. This feature allows for the disconnection of the output from the bus line, facilitating bus arbitration and preventing contention issues on shared lines.

The SN74LVT125NSR is characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions. It is offered in a compact 14-pin NSOIC package, which is ideal for space-constrained applications such as portable electronics, computing devices, and telecommunications infrastructure.

Key features of the SN74LVT125NSR include:

  • Support for mixed-mode voltage operation
  • High drive capability with 24-mA output drive at 3.3 V
  • Low power consumption with ICC of 20 μA maximum
  • IOFF support to maintain low power consumption when the device is powered down
  • Bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

This buffer gate is an essential component for system designers who require a robust and versatile interface solution. The SN74LVT125NSR is not only suitable for bus driving applications but also for buffering signals for data transmission, signal conditioning, and impedance matching. With its high-speed performance and tri-state functionality, the SN74LVT125NSR is an excellent choice for ensuring signal integrity in complex logic systems.

For additional information, including detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0231 $50.5775
61+ $1.6600 $101.2600
94+ $1.6081 $151.1614
129+ $1.5562 $200.7498
167+ $1.5043 $251.2181
223+ $1.3487 $300.7601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess