EN
  • EN
  • DE

SN74LVT125QPWRQ1

Part No SN74LVT125QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVT
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LVT125
Other Names 296-37429-6,2156-SN74LVT125QPWRQ1,SN74LVT125QPWRQ1,296-37429-2,-296-37429-1,TEXTISSN74LVT125QPWRQ1,-SN74LVT125QPWRQ1,296-37429-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259113-SN74LVT125QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVT125QPWRQ1 CAD Model

Description

SN74LVT125QPWRQ1 - Automotive Catalog Quadruple Bus Buffer Gates with 3-State Outputs

The SN74LVT125QPWRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit designed to provide quadruple bus buffer gates with 3-state outputs. This device is part of the LVT family, which is known for its low-voltage operation and tolerance to higher voltage levels, making it ideal for interfacing between different voltage domains in automotive applications.

Constructed for robust use in automotive environments, the SN74LVT125QPWRQ1 is qualified for use in automotive applications as per AEC-Q100 standards, ensuring reliability and performance under extreme conditions. The device operates over a broad voltage range of 2.7V to 3.6V, providing design flexibility and compatibility with 3.3V logic levels, which are commonly used in modern automotive electronics.

The IC features four independent buffer gates, each with a 3-state output. The 3-state outputs allow for connection to a bus-structured system without interfering with the operation of other drivers on the bus. This is particularly useful in applications where multiple devices need to communicate over a single data line, as it prevents signal contention and ensures data integrity.

The SN74LVT125QPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, denoted by the package suffix 'QPWRQ1'. This compact package is suitable for space-constrained applications, which is a common requirement in automotive systems. The device also features a high drive capability, which is essential for driving heavy loads or for use in systems with high capacitive loads.

With its low power consumption and fast switching speeds, the SN74LVT125QPWRQ1 is an excellent choice for a wide range of applications within the automotive sector, including engine control units, infotainment systems, body control modules, and other in-vehicle networks. Its robustness and compliance with automotive industry standards make it a reliable component for designers looking to create sophisticated electronic systems in modern vehicles.

Overall, the SN74LVT125QPWRQ1 is a testament to Texas Instruments' commitment to providing high-quality, automotive-grade integrated circuits that meet the stringent requirements of the automotive industry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7037 $52.7775
175+ $0.5774 $101.0450
270+ $0.5594 $151.0380
370+ $0.5413 $200.2810
480+ $0.5233 $251.1840
640+ $0.4692 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,120 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess