EN
  • EN
  • DE

TSP15H150S S1G

Part No TSP15H150S S1G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 150V 15A TO277A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features Diode 150 V
Manufacturer Taiwan Semiconductor
Package Reel - TR
Family Name TSP15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number TSP15H150S S1GCT-ND, TSP15H150SS1GTR, TSP15H150SS1GDKR, TSP15H150SS1GCT, TSP15H150S S1GTR, TSP15H150S S1GDKR, TSP15H150S S1GTR-ND, TSP15H150S S1GCT, TSP15H150S S1GDKR-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849939-TSP15H150S S1G
Ultra Librarian 3D Model Ultra Librarian TSP15H150S S1G CAD Model

Description

The TSP15H150S S1G is a Superfast Rectifier manufactured by Taiwan Semiconductor. It is designed for high-efficiency rectification in various power electronics applications. This device offers fast switching speeds and low forward voltage drop, making it suitable for applications requiring efficient power conversion.

Applications

  • Switch Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits for efficient power conversion.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power factor and reduce harmonic distortion.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load applications.
  • Inverters: Integrated into inverters for converting DC power to AC power.
  • Motor Drives: Used in motor drive circuits to provide efficient rectification.

Features

  • Superfast Recovery Time: Features a superfast reverse recovery time for high-speed switching.
  • Low Forward Voltage Drop: Offers a low forward voltage drop, reducing power losses.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • High Reliability: Manufactured with high-quality materials for reliable operation.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) standards.

Benefits

  • Efficient Rectification: Provides efficient rectification with low power losses.
  • High-Speed Switching: Enables high-speed switching for improved performance.
  • Surge Protection: Offers surge current protection for reliable operation.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.
  • Long Lifespan: Designed for long-term reliable operation.

Additional Details

The TSP15H150S S1G is designed with a compact package for easy integration into various circuit designs. Its superfast recovery time minimizes switching losses, making it suitable for high-frequency applications. The rectifier is designed to operate over a wide temperature range and provides excellent performance under various operating conditions. Its robust construction ensures reliable operation in demanding applications.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess