EN
  • EN
  • DE

SN74LVT16373DLR

Part No SN74LVT16373DLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description BUS DRIVER, LVT SERIES, 8-BIT / Channel IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LVT16373
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896791-SN74LVT16373DLR
Ultra Librarian 3D Model Ultra Librarian SN74LVT16373DLR CAD Model

Description

The SN74LVT16373DLR from Texas Instruments is a high-performance, 16-bit transparent D-type latch with 3-state outputs designed for 2.7-V to 3.6-V VCC operation. This integrated circuit is part of the LVT family, which is characterized by its low-voltage technology, making it suitable for interfacing with 3.3-V systems and ensuring minimal power consumption without compromising speed.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 2.7 V to 3.6 V, making it versatile for various applications.
  • High-Speed Performance: With a typical tpd of 3.8 ns, it offers high-speed operation, which is crucial for systems requiring fast data processing.
  • Low Power Consumption: The SN74LVT16373DLR is designed for low power dissipation, with a typical ICC of only 5 µA in the high-impedance state.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing the flexibility needed for multiplexed data lines.
  • Edge-Triggered Latches: The device features edge-triggered latches, ensuring that data is stable and captured on the rising edge of the clock signal.

Applications

The SN74LVT16373DLR is ideal for a wide range of applications, including:

  • Memory address latching in computer systems
  • Data multiplexing
  • Bus interfacing in communication systems
  • Industrial controls
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVT16373DLR is no exception, as it is designed and tested to meet or exceed the stringent standards for industrial and commercial applications. This product is available in a 48-pin SSOP (DL) package, providing a compact footprint suitable for space-constrained applications.

Environmental Compliance

This device is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. By choosing the SN74LVT16373DLR, you are selecting a product that is not only high-performing and reliable but also environmentally conscious.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $0.7195
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess