EN
  • EN
  • DE

APA3010F3C-GX

Part No APA3010F3C-GX
Manufacturer Kingbright
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 50MA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features Infrared (IR) Emitter 940nm 1.2V 50mA 1.2mW/sr @ 20mA 120° 2-SMD, No Lead
Manufacturer Kingbright
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount, Right Angle
Package 2-SMD, No Lead
Family Name APA3010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number Q7139048A, APA3010F3CGX, 754-1578-2, 754-1578-1, 754-1578-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911596-APA3010F3C-GX
Ultra Librarian 3D Model Ultra Librarian APA3010F3C-GX CAD Model

Description

The APA3010F3C-GX is an infrared emitter manufactured by Kingbright.

  • Supply and Demand: Currently balanced
  • Wavelength: 940nm
  • Voltage: 1.2V
  • Current: 50mA
  • Power: 1.2mW/sr @ 20mA
  • Viewing Angle: 120°
  • Mounting: Surface Mountable with a Right Angle Mount

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
Lite-On Inc.
IR Emitter and Detector
Lowest to $1.9566
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Lowest to $2.1853
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0508
Everlight Electronics Co Ltd
Lowest to $0.0485
Everlight Electronics Co Ltd
3mm Infrared LED , T-1
Lowest to $0.0356
SANYO Semiconductor (U.S.A) Corporation
High-Speed Switching Diode
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.6343
OSRAM Opto Semiconductors Inc.
Lowest to $0.3791

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2166 $50.9010
565+ $0.1777 $100.4005
875+ $0.1722 $150.6750
1,205+ $0.1666 $200.7530
1,555+ $0.1611 $250.5105
2,080+ $0.1444 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess