SN74LVT244B Octal Buffer/Driver with 3-State Outputs
The SN74LVT244B from Texas Instruments is a high-performance, octal buffer and line driver designed to provide bidirectional drive current and voltage level translation with 3-state outputs. It is particularly well-suited for interfacing with bus lines in a wide range of applications, from telecommunications to computing systems where signal integrity and high-speed data handling are crucial.
Key Features:
- Logic Family: LVT - Low Voltage BiCMOS Technology ensuring low power consumption and high speed.
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs, allowing for controlled output drive.
- Output Current: Capable of driving ±24-mA at 3.3-V VCC.
- Operating Voltage Range: Wide range of 2.7 V to 3.6 V, compatible with 5-V TTL logic levels.
- Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design.
- Package Options: Available in a variety of packages including TSSOP (Thin Shrink Small Outline Package) and SOIC (Small Outline Integrated Circuit).
- Speed: Fast propagation delay times, which are essential for high-speed data transmission.
Applications:
- Bus Interface
- Data Transmission Systems
- Memory Driver
- Input/Output Port Driver
- Backplane Driver
The SN74LVT244B is designed for asynchronous communication between data buses. The control-function implementation minimizes external timing requirements. This device can be used as two 4-bit buffers or one 8-bit buffer. It features a wide operating temperature range of -40°C to 85°C, making it suitable for industrial applications.
Overall, the SN74LVT244B from Texas Instruments is a reliable and versatile component that offers the performance and features necessary for a wide range of high-speed logic interfacing applications. Its robust design and advanced technology make it an ideal choice for system designers looking for a buffer/driver solution with 3-state outputs.