The SN74LVT244BDBRG4 is a high-performance, bi-directional octal buffer and line driver designed for 2.7-V to 3.6-V VCC operation from Texas Instruments. It belongs to the 'LVT' family of products, which indicates that this device is fabricated using advanced LinCMOS™ technology to achieve fast propagation delays, low quiescent power, and high noise immunity while maintaining low input and output leakage currents.
Key Features
- Technology: The device is built using Texas Instruments' advanced LinCMOS™ technology, providing a robust buffer and driver solution.
- Logic Type: Octal buffer/line driver with 3-state outputs.
- Supply Voltage Range: Operates from 2.7 V to 3.6 V, making it suitable for interfacing with low-voltage logic devices.
- Output Drive Capability: Capable of driving ±24-mA outputs, allowing for direct drive of heavy loads.
- Package: The device comes in a DBRG4 package which is a 20-pin SSOP (Shrink Small-Outline Package) type, providing a compact footprint.
- Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to 85°C.
- 3-State Outputs: The outputs can be put in a high-impedance state, which is crucial for bus-oriented systems.
Applications
The SN74LVT244BDBRG4 is ideal for driving bus lines or buffer memory address registers due to its high-drive outputs and 3-state functionality. It is commonly used in:
- Bus Interface
- Memory Address Driving
- Data Transmission
- Control Systems
- Telecommunications
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LVT244BDBRG4 is no exception and is designed to meet or exceed the stringent standards required by industrial applications. With its advanced technology and robust design, this device ensures performance and durability in the most demanding conditions.