EN
  • EN
  • DE

SN74LVT573PWR

Part No SN74LVT573PWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74LVT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74LVT573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896795-SN74LVT573PWR
Ultra Librarian 3D Model Ultra Librarian SN74LVT573PWR CAD Model

Description

Product Overview: SN74LVT573PWR by Texas Instruments

The SN74LVT573PWR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is part of the LVT family, which is known for its low-voltage operation and high-speed performance. It is particularly well-suited for use in applications that require the capturing and holding of data lines at a moment's notice, such as in buses or buffer memory addresses.

Key Features

  • Logic Type: The SN74LVT573PWR is an octal transparent D-type latch, which means it has eight latches in one package, providing a compact and efficient solution for data storage and transfer applications.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and ideal for interfacing with modern microprocessors and FPGAs.
  • Output Drive Capability: This device can drive up to 24mA at the outputs, allowing for direct driving of LEDs or other low-power devices without the need for additional buffer components.
  • 3-State Outputs: The SN74LVT573PWR features 3-state outputs, which enable the outputs to be put in a high-impedance state. This is useful for sharing a common data bus and for reducing power consumption when the outputs are not in use.
  • Edge-Triggered Latches: Data is captured on the rising edge of the clock signal, ensuring that the latches respond quickly and reliably to changes in input.
  • Package Type: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, which is beneficial for space-constrained applications.
  • Temperature Range: It is designed to operate over a wide temperature range, from -40°C to 85°C, ensuring reliability and performance in various environmental conditions.

Applications

The SN74LVT573PWR is versatile and can be used in a wide range of applications, including:

  • Bus interface/storage
  • Buffer memory address registers
  • System control registers
  • Peripheral driving
  • Data acquisition systems

With its robust feature set and reliable performance, the SN74LVT573PWR from Texas Instruments is an excellent choice for designers looking to implement efficient data latching mechanisms in their digital systems.

You May Also Be Interested in

Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4331 $53.1972
28+ $3.6374 $101.8472
43+ $3.5238 $151.5234
59+ $3.4101 $201.1959
76+ $3.2964 $250.5264
102+ $2.9554 $301.4508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess