EN
  • EN
  • DE

SN74BCT29843NTG4

Part No SN74BCT29843NTG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH D-TYPE 9BIT BUS 24-DIP  /  D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 24mA, 48mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74BCT
Other Names SN74BCT29843NTE4,SN74BCT29843NTE4
Standard Package 120
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257320-SN74BCT29843NTG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT29843NTG4 CAD Model

Description

The SN74BCT29843NTG4 is a high-performance, octal registered transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication in data bus and control bus applications. This integrated circuit is a member of the BCT family of products, which are known for their robustness and reliability in a wide variety of digital systems.

Key Features

  • Octal Bidirectional Transceiver: The device features eight bidirectional data lines that allow for simultaneous transmission and reception of data, ensuring efficient data flow in both directions.
  • Registered Operation: It comes with built-in edge-triggered D-type flip-flops that enhance data timing by capturing data on either the rising or falling edge of the clock signal.
  • 3-State Outputs: The outputs of the SN74BCT29843NTG4 can be placed in a high-impedance state, allowing for connection to a shared data bus without the risk of bus contention.
  • High Drive Capability: This transceiver is capable of driving heavily loaded buses up to 64 mA, providing reliable operation in environments with high capacitance or low resistance.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing glitches on the data bus lines during hot plugging, which is essential for maintenance and upgrades without system downtime.

Applications and Usage

The SN74BCT29843NTG4 is suitable for a multitude of applications, including but not limited to, microprocessor or microcontroller bus interfacing, parallel data transmission, and system control bus operations. Its robust design ensures that it can be used in systems where data integrity and reliability are paramount, such as servers, network switches, and telecommunications equipment.

Package and Quality

Packaged in a 24-pin plastic SSOP (Shrink Small-Outline Package), the SN74BCT29843NTG4 is designed for space-constrained applications. Additionally, it meets or exceeds the specifications of the JEDEC Standard No. 7A requirements, ensuring a high level of quality and performance.

Conclusion

In summary, the SN74BCT29843NTG4 from Texas Instruments is a versatile and reliable solution for high-speed bidirectional data transfer. Its combination of registered operation, 3-state outputs, and high drive capability make it an excellent choice for designers seeking a transceiver that can handle the demands of modern digital communication systems.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess