EN
  • EN
  • DE

SN74LVTH16835DL

Part No SN74LVTH16835DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56SSOP  /  Universal Bus Driver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74LVT
Other Names -296-8695-5,-SN74LVTH16835DLG4,2156-SN74LVTH16835DL-TI,-SN74LVTH16835DLR,TEXTISSN74LVTH16835DL,296-8695-5R,-296-8695-5,-SN74LVTH16835DLG4R,296-8695-5
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255933-SN74LVTH16835DL
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16835DL CAD Model

Description

SN74LVTH16835DL - 3.3-V ABT 18-Bit Universal Bus Drivers With 3-State Outputs

The SN74LVTH16835DL from Texas Instruments is a high-performance, 18-bit universal bus driver designed with 3-state outputs. This component operates from a 3.3V supply, making it ideal for interfacing with 3.3V logic in a wide range of applications, including telecommunications, computing, and networking systems.

Key Features:

  • Compatibility: The device is compatible with the 3.3V ABT specification, allowing for seamless integration in systems that require high-speed and low-power bus interface solutions.
  • Speed: It boasts a high drive capability, which ensures fast edge rates and improved signal integrity, especially beneficial in heavily loaded bus interfaces.
  • Flexibility: The 18-bit universal bus drivers can be used as two 9-bit bus drivers or one 18-bit bus driver, providing design flexibility.
  • 3-State Outputs: The 3-state outputs ensure that the device can be disconnected from the bus during power-down or idle states, reducing system power consumption.
  • Flow-Through Architecture: The SN74LVTH16835DL features a flow-through pinout, which simplifies PCB layout by aligning the data flow from input to output.

Product Specifications:

  • Voltage Supply: 3.3V ± 0.3V
  • Output Type: 3-State
  • Operating Temperature: -40°C to +85°C
  • Package: 56-Pin SSOP (Shrink Small Outline Package)
  • RoHS: Compliant with RoHS directive

The SN74LVTH16835DL is designed with bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and help to simplify design and reduce component count. The device's use of a 24-mA balanced output provides lower electromagnetic interference (EMI) and reduced power consumption, making it an environmentally friendly choice for modern electronic systems.

With its robust design and advanced technical specifications, the SN74LVTH16835DL is a reliable and efficient solution for high-speed digital interfacing, offering both performance and practicality for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56BGA / Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess