EN
  • EN
  • DE
  • IT

SN74LVTH245ARGYR

Part No SN74LVTH245ARGYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20VQFN  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number 74LVTH245
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN74LVTH245ARGYR,296-13987-2,296-13987-1-NDR,296-13987-1,TEXTISSN74LVTH245ARGYR,-296-13987-1-ND,-SN74LVTH245ARGYRG4-NDR,SN74LVTH245ARGYRG4-ND,-296-13987-1,296-13987-2-NDR,-SN74LVTH245ARGYR-NDR,296-13987-6,SN74LVTH245ARGYRG4,-SN74LVTH245ARGYRG4,296-13987-6-NDR
Standard Package 3,000
Win Source Part Number 1095210-SN74LVTH245ARGYR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH245ARGYR CAD Model

Description

The SN74LVTH245ARGYR is a state-of-the-art integrated circuit from Texas Instruments, designed for optimal performance in digital systems. This particular device is a bi-directional transceiver that belongs to the 74LVTH family, which is known for its low-voltage, high-speed operation. The SN74LVTH245ARGYR is specifically engineered to facilitate the smooth transfer of data between two buses of different voltage domains.

Key Features:

  • Bi-Directional Interface: The SN74LVTH245ARGYR allows for two-way communication between buses, making it highly versatile in complex digital systems.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which is ideal for modern low-power applications while still being 5V tolerant to accommodate interfacing with legacy systems.
  • High-Speed Performance: This transceiver is designed for high-speed signal transmission, minimizing propagation delay and allowing for faster data processing.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Flow-Through Architecture: The pinout of the SN74LVTH245ARGYR supports easy PCB routing, thanks to its flow-through architecture.
  • Robust ESD Protection: It features an excellent electrostatic discharge (ESD) protection mechanism, ensuring reliability and longevity in harsh environments.

Applications:

The SN74LVTH245ARGYR is suitable for a wide range of applications that require reliable, high-speed data transfer between different voltage domains. These include:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems

Package and Availability:

The device is available in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications. The package's design also aids in heat dissipation, ensuring stable operation over extended periods. The part number SN74LVTH245ARGYR signifies that it is offered in tape and reel packaging, which facilitates efficient assembly during mass production.

With its combination of high-speed, low-power operation, and robust design, the SN74LVTH245ARGYR from Texas Instruments is an excellent choice for designers seeking a reliable transceiver solution for their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48TSSOP
Lowest to $0.9107
Texas Instruments
BUS DRIVER, 10-BIT, / Element Bit per Element Output
Lowest to $12.1122
Renesas Electronics America
IC TXRX NON-INVERT 3.6V 96CABGA / Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-CABGA (13.5x5.5)
Lowest to $12.2931
Texas Instruments
HIGH SPEED CMOS LOGIC NON-INVERT
Lowest to $45.0089
Maxim Integrated
IC BUFF CLOSE/LOOP 310MHZ 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC TXRX NON-INVERT 5.5V 20LCCC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89)
Lowest to $15.9911
Texas Instruments
BUS TRANSCEIVER, FCT SERIES / Element Bit per Element Output
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 6TSSOP
Lowest to $0.2608
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 6V 24SOP
Lowest to $13.6630

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0455 $57.5025
135+ $0.8579 $115.8165
205+ $0.8310 $170.3550
280+ $0.8043 $225.2040
365+ $0.7775 $283.7875
485+ $0.6970 $338.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess