EN
  • EN
  • DE

SN74LVTH374PWR

Part No SN74LVTH374PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3 V ABT OCTAL EDGE TRIGGERED D TYPE FLIP FLOPS WITH 3 STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Quiescent 190μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1256018-SN74LVTH374PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVTH374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVTH374PWR CAD Model

Description

The SN74LVTH374PWR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is designed for 3.3V VCC operation but has the capability to operate with a 5V tolerant input for interfacing with 5V logic levels. The SN74LVTH374PWR is part of the LVTH family, which offers low-voltage, high-speed operation compatible with LVTTL and LVCMOS technologies.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The flip-flops in SN74LVTH374PWR are edge-triggered, capturing data on the rising edge of the clock signal, which allows for reliable and predictable data synchronization.
  • 3-State Outputs: The outputs of the device can be placed in a high-impedance state, which is essential for bus-oriented systems where multiple devices may need to connect to the same bus without interference.
  • Low Voltage and High-Speed Operation: This device is optimized for low-voltage operation, ensuring low power consumption while maintaining high-speed performance.
  • 5V Tolerant Inputs: Inputs can handle 5V signals without damage, making this device suitable for mixed-voltage applications and providing design flexibility.
  • Support for Live Insertion and Withdrawal: The IC supports live insertion and withdrawal capabilities, which minimizes glitches on the data bus during hot plugging.
  • Power-Up 3-State: The device has a power-up 3-state feature that prevents bus contention until the power supply has stabilized.
  • Low Power Consumption: The SN74LVTH374PWR is designed for low power dissipation, yet still offers high-speed operation.

Applications

The SN74LVTH374PWR is suitable for a wide range of applications, including:

  • Memory storage and retrieval
  • Bus interface and buffer
  • Data communication systems
  • Embedded processors
  • Servers and networking equipment

With its advanced features and high-speed performance, the SN74LVTH374PWR is an ideal choice for designers looking for a reliable and efficient octal flip-flop for their digital systems.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess