The SN74LVTH541DWR is a high-performance octal buffer and driver designed to interface with 3.3V and 5V systems. Manufactured by Texas Instruments, this device is part of the LVTH family, which provides high-speed operation while maintaining the low power dissipation of CMOS technology.
This particular integrated circuit comes in a wide-body SOIC (DW) package with 20 pins and is designed for bidirectional communication between data buses. The SN74LVTH541DWR offers non-inverting buffers with 3-state outputs that can be employed as either bus drivers or buffer memory address drivers.
Key Features:
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage: Operates from 2.7V to 3.6V
- Output Current: -32mA / 64mA
- Operating Temperature: -40°C to 85°C
- Package / Case: 20-SOIC (0.295", 7.50mm Width)
- Mounting Type: Surface Mount
With its balanced output drive, the SN74LVTH541DWR ensures reduced signal skew, which is crucial for maintaining signal integrity in high-speed data communication. Additionally, the device's bus-hold circuitry is designed to retain the last active state during a power down or floating input condition, thereby reducing the need for external pull-up or pull-down resistors.
The SN74LVTH541DWR is suitable for a wide range of applications, including memory drivers, buffer drivers, and input/output port drivers across various digital systems. Its robust design ensures that it can handle high drive requirements and interface with multiple bus standards.
For detailed specifications and application notes, designers and engineers are encouraged to refer to the official Texas Instruments datasheets and product guides. The SN74LVTH541DWR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.