EN
  • EN
  • DE
  • IT

SN74LVTZ244DBR

Part No SN74LVTZ244DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SSOP  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTZ
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVTZ244
Other Names -SN74LVTZ244DBRE4R,296-12927-2,SN74LVTZ244DBRE4,-296-12927-1,296-12927-1,296-12927-6R,SN74LVTZ244DBRE4,SN74LVTZ244DBRG4,-SN74LVTZ244DBRG4R,296-12927-6,-SN74LVTZ244DBRE4,SN74LVTZ244DBRG4,-SN74LVTZ244DBRG4,-SN74LVTZ244DBRR,-296-12927-1,2156-SN74LVTZ244DBR,TEXTISSN74LVTZ244DBR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259134-SN74LVTZ244DBR
Ultra Librarian 3D Model Ultra Librarian SN74LVTZ244DBR CAD Model

Description

Product Overview: SN74LVTZ244DBR

The SN74LVTZ244DBR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability. This device is part of the LVT (Low-Voltage BiCMOS Technology) family and is designed to provide optimal solutions for a wide range of digital applications.

Key Features

  • Logic Type: This product is a buffer and line driver device with non-inverting outputs, ensuring signal integrity over long distances and across various interfacing conditions.
  • Channels: The device has 8 channels, making it versatile for multiple signal line applications.
  • Output Type: It features 3-state outputs, which allow for connection to a bus-structured system without the risk of bus contention.
  • Voltage Supply: It operates at a supply voltage range of 2.7V to 3.6V, making it suitable for low-voltage applications and compatible with various logic levels.
  • Output Current: The SN74LVTZ244DBR can drive up to 24mA at the output, providing robust signal transmission capabilities.

Package and Quality

The device comes in an SSOP (Shrink Small Outline Package) with 20 pins, designated by the DBR suffix. This compact package is ideal for space-constrained applications while still offering excellent thermal and electrical performance.

Applications

With its high drive and low-voltage operation, the SN74LVTZ244DBR is well-suited for a variety of applications, including:

  • Bus Interface
  • Signal Buffering
  • Memory Address Driving
  • Data Transmission Systems
  • Backplane Driving

Quality and Reliability

As with all Texas Instruments products, the SN74LVTZ244DBR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in demanding conditions. The device's design is optimized for reduced power consumption and increased durability, making it a dependable choice for both commercial and industrial applications.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5717 $55.0095
80+ $1.2896 $103.1680
125+ $1.2493 $156.1625
170+ $1.2090 $205.5300
215+ $1.1687 $251.2705
290+ $1.0478 $303.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess