EN
  • EN
  • DE

SN74S1050N

Part No SN74S1050N
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 12-BIT BUS TERM ARRAY16-DIP / Schottky Barrier Diode Bus-Termination Array IC 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Logic Type Schottky Barrier Diode Bus-Termination Array
Number of Bits 12
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SN74S1
Other Names TEXTISSN74S1050N,2156-SN74S1050N-TI
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256213-SN74S1050N
Ultra Librarian 3D Model Ultra Librarian SN74S1050N CAD Model

Description

Product Overview: SN74S1050N by Texas Instruments

The SN74S1050N is a robust integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of the 74S series and is a 10-bit Schottky diode bus-termination array, which is essential for ensuring signal integrity in high-speed digital systems. It is specifically engineered to provide termination for SCSI (Small Computer System Interface) bus lines to minimize reflections and maintain signal fidelity.

The SN74S1050N features a 10-bit termination array with integrated Schottky diodes that clamp to both the positive and negative supply rails. This functionality is crucial for protecting the bus lines against overvoltage conditions and for maintaining the integrity of the data transmitted over these lines. Each termination bit consists of a pair of resistors and a Schottky diode, which work together to provide the necessary impedance matching and to dissipate reflections that can cause data corruption in high-speed digital systems.

The device comes in a standard 14-pin DIP (Dual Inline Package), making it compatible with a wide range of PCB (Printed Circuit Board) layouts and easy to integrate into existing designs. Its operating temperature range is from 0°C to 70°C, which ensures reliable performance across various environmental conditions.

The SN74S1050N is a versatile component suitable for use in a variety of applications, including servers, workstations, network equipment, and other high-speed digital systems that require reliable termination for bus lines. Its Schottky diode design offers fast switching speeds and low forward voltage drop, which enhances the overall efficiency of the system it is used in.

Texas Instruments provides comprehensive technical support for the SN74S1050N, including detailed datasheets, application notes, and design resources. This support, combined with the product's proven performance, makes the SN74S1050N a preferred choice for engineers looking to ensure signal integrity in their high-speed digital applications.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess