EN
  • EN
  • DE
  • IT

SN74S124N

Part No SN74S124N
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL VCO 60MHZ 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type VCO (Dual)
Frequency 1Hz to 60MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 105mA
Temperature Range - Operating 0°C to 70°C
Case / Package 16-PDIP
Mounting Through Hole
Win Source Part Number 111543-SN74S124N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S124N CAD Model

Description

Product Description: SN74S124N from Texas Instruments

The SN74S124N is a high-quality, dual monostable multivibrator from the reputable manufacturer Texas Instruments. This device is designed to offer supreme performance in a variety of applications, ensuring reliability and efficiency. It is part of Texas Instruments' SN74 series, which is known for its robustness and superior functionality.

The SN74S124N is built with leading-edge Schottky TTL circuitry, which guarantees fast switching speeds. This feature is especially beneficial in applications that require quick responses and high-frequency operation. The device also comes with two independent triggers, which can be used separately or together depending on the application.

The device has a wide operating voltage range from 4.75 V to 5.25 V, making it adaptable to various power supply conditions. It also has a high output current of 40 mA, ensuring that it can drive multiple loads simultaneously. The SN74S124N is also designed to be compatible with most TTL families, offering great flexibility in system design.

The SN74S124N is packaged in a 16-pin plastic DIP, which is easy to handle and install. Its compact size allows it to fit into tight spaces, making it ideal for use in compact systems or devices. The device is also RoHS compliant, meaning it is free from hazardous substances and safe for use in all types of environments.

In conclusion, the SN74S124N from Texas Instruments is a reliable and versatile device that offers excellent performance in various applications. Its high switching speed, wide operating voltage range, and high output current make it a valuable component in any electronic system.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4948 $57.3804
55+ $2.0470 $112.5850
85+ $1.9831 $168.5635
117+ $1.9191 $224.5347
151+ $1.8552 $280.1352
203+ $1.6632 $337.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess