EN
  • EN
  • DE

SN74S181N

Part No SN74S181N
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description ARITHMETIC LOGIC UNIT / IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74S181
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335276-SN74S181N
Ultra Librarian 3D Model Ultra Librarian SN74S181N CAD Model

Description

The SN74S181N is an exceptional product from Texas Instruments, a renowned name in the field of semiconductor manufacturing. This product is an Arithmetic Logic Unit (ALU), a fundamental building block of many types of computing circuits, including the central processing unit (CPU) of computers.

The SN74S181N is a 4-bit ALU that can perform all the 16 possible logic operations or 16 different arithmetic operations on two 4-bit words. It is a high-performance device that is designed to offer speed and efficiency in operations. The device is built using Schottky TTL circuitry for high speed and is equipped with full internal look ahead.

The SN74S181N provides a plethora of functions. It can perform operations such as shift, complement, clear, and pass functions. It can also perform AND, OR, XOR, and NAND operations. The arithmetic operations that it can perform include addition, subtraction, decrement, increment, and compare functions.

The SN74S181N is designed with a Carry Look-Ahead circuitry which significantly increases the speed of arithmetic operations. It also features an active low output for direct connection to a CPU's bus-oriented systems.

The device comes in a 24-pin plastic DIP package and operates at a voltage range of 4.75 to 5.25 volts. It has a typical power dissipation of 185 mW and a maximum clock frequency of 45 MHz.

The SN74S181N is known for its reliability and long-lasting performance. It is widely used in various applications, including computing systems, control units, and digital signal processing. It is a testament to Texas Instruments' commitment to providing high-quality, reliable, and efficient products to its customers.

Overall, the SN74S181N is an essential tool for anyone involved in designing or maintaining digital computing systems. Its versatility, efficiency, and high speed make it an invaluable component in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess