EN
  • EN
  • DE

SN74V3650-6PEU

Part No SN74V3650-6PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 1024 × 36, 2048 × 36, 4096 × 36, 8192 × 36, 16384 × 36, 32768 × 36 3.3-V CMOS FIRST-IN, FIRST-OUT MEMORIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Part Status Obsolete(EOL)
Memory Size 72K (2K x 36)
Function Synchronous
Data Rate 166MHz
Access Time 4.5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 1256103-SN74V3650-6PEU
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V3650
Introduction Date January 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74V3650-6PEU CAD Model

Description

The SN74V3650-6PEU is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the SN74 family, which is known for its robust performance and reliability in a wide range of applications.

Key Features:

  • High-Speed Operation: The SN74V3650-6PEU is designed for high-speed signal processing, making it ideal for applications that require rapid data management and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this integrated circuit maintains low power consumption, contributing to the energy efficiency of the overall system.
  • Advanced Technology: Built with cutting-edge technology, the SN74V3650-6PEU provides excellent performance and is suitable for modern, high-demand electronics.
  • Versatile Use: This product is designed to be used in various applications, including telecommunications, computing, and industrial control systems.
  • Robust Packaging: The SN74V3650-6PEU comes in a durable package that ensures its integrity during handling and operation.

Applications:

  • Data communication equipment
  • Server and network infrastructure
  • Signal processing units
  • Embedded systems
  • Industrial control systems

As a product of Texas Instruments, the SN74V3650-6PEU benefits from the company's commitment to quality and excellence. It is manufactured to meet high standards, ensuring reliability and functionality in even the most demanding environments. Whether you're developing advanced computing systems or upgrading telecommunications networks, the SN74V3650-6PEU provides the performance needed to keep your systems running at their best.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team. The SN74V3650-6PEU is more than just a component; it's a solution that drives innovation and efficiency in today's fast-paced electronics industry.

You May Also Be Interested in

Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.4887 $53.4887
3+ $43.8882 $131.6646
4+ $42.5167 $170.0668
5+ $41.1452 $205.7260
7+ $39.7737 $278.4159
9+ $35.6592 $320.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 727 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess