EN
  • EN
  • DE

SN74V3690-6PEU

Part No SN74V3690-6PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 32768X36 FIFO MEMORY 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Memory Size 1.125M (32K x 36)
Purpose Synchronous
Data Rate 166MHz
Access Time 4.5ns
Supply Voltage - Operating 3.15 V to 3.45 V
Current - Supply (Max) 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 128-LQFP (14x20)
Win Source Part Number 065683-SN74V3690-6PEU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74V3690-6PEU CAD Model

Description

The SN74V3690-6PEU is a high-performance, integrated circuit product from the globally-renowned electronics manufacturer, Texas Instruments. This product exemplifies the company's commitment to delivering top-tier, innovative solutions that meet the ever-evolving demands of the electronics industry.

Designed with precision and efficiency in mind, the SN74V3690-6PEU is characterized by its high-speed, low-power consumption, and robust functionality. It is crafted using advanced semiconductor technology, ensuring it offers reliable performance and longevity. This product is ideal for a wide range of applications, including but not limited to, data processing, telecommunications, and industrial control systems.

One of the key attributes of the SN74V3690-6PEU is its exceptional data handling capabilities. It boasts a robust data management system that ensures seamless data transmission and processing. This feature, combined with its high-speed performance, makes it an invaluable asset for systems that require efficient data handling and swift processing.

Moreover, the SN74V3690-6PEU is designed to consume minimal power, making it an eco-friendly solution for power-sensitive applications. Its low power consumption does not compromise its performance, ensuring users can enjoy the best of both worlds - power efficiency and high-speed performance.

The SN74V3690-6PEU also stands out for its robust construction. Texas Instruments has utilized its vast experience and cutting-edge technology to ensure this product can withstand harsh conditions and deliver consistent performance over time. This makes it a reliable choice for applications that demand the highest levels of durability and reliability.

In conclusion, the SN74V3690-6PEU from Texas Instruments represents a perfect blend of speed, efficiency, and durability. Whether you're designing a complex industrial control system or a high-speed data processing system, this product is geared to deliver the performance you need.

You May Also Be Interested in

Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6002 $80.6002
2+ $78.0815 $156.1630
3+ $75.5627 $226.6881
4+ $73.0439 $292.1756
5+ $65.4877 $327.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,303 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess