EN
  • EN
  • DE
  • IT

SN75107B

Part No SN75107B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL LINE RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256107-SN75107B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75107B CAD Model

Description

The SN75107B from Texas Instruments is a robust, dual differential line receiver designed to satisfy the demanding requirements of balanced communication systems. This integrated circuit is built to operate with excellent noise immunity in challenging environments, making it an ideal choice for applications requiring high-speed data transmission with reliable performance.

Key Features

  • Dual Channels: The SN75107B features two independent line receivers, each capable of handling separate input signals, which provides flexibility in handling multiple data streams simultaneously.
  • Differential Inputs: Designed to work with differential input signals, the device offers improved noise immunity and is less susceptible to electromagnetic interference compared to single-ended receivers.
  • Wide Range of Supply Voltages: The device can operate over a wide range of supply voltages, from 4.75V to 5.25V, accommodating various system requirements and ensuring stable operation.
  • High Input Impedance: A high input impedance minimizes the load on the bus, preserving signal integrity and allowing for more devices to be connected to the bus.
  • Integrated Termination Resistors: The SN75107B includes integrated termination resistors, which simplifies the design and reduces the need for external components.

Applications

The versatile nature of the SN75107B makes it suitable for a wide array of applications, including:

  • Telecommunications systems
  • Industrial control and automation
  • Data acquisition systems
  • Professional audio equipment
  • Network equipment and modems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN75107B is manufactured to meet high standards, ensuring consistent performance and a long operational lifespan. It is an excellent choice for designers looking for a reliable solution for their communication needs.

Product Support and Resources

Comprehensive support and resources are available for the SN75107B, including detailed datasheets, application notes, and design guides. Texas Instruments provides extensive technical support to assist with product integration and troubleshooting, ensuring a smooth design process from concept to implementation.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess