EN
  • EN
  • DE
  • IT

GF208V04

Part No GF208V04
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP-20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 710222-GF208V04
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GF208V04 CAD Model

Description

Introducing the GF208V04 from Texas Instruments

The GF208V04 is a cutting-edge semiconductor product from Texas Instruments (TI), designed to cater to the demanding needs of modern electronic systems. This advanced device is part of TI's extensive portfolio of integrated circuits and stands out for its robust performance, power efficiency, and versatility.

Key Features

  • High Performance: The GF208V04 is engineered to deliver top-notch functionality that ensures smooth operation even in the most challenging applications.
  • Energy Efficiency: With power consumption being a critical factor in electronic design, this product offers exceptional energy efficiency, reducing the overall power footprint of the system.
  • Compact Design: The device comes in a compact form factor, making it suitable for space-constrained applications without compromising on its capabilities.
  • Reliability: Texas Instruments is renowned for its commitment to quality, and the GF208V04 is no exception. It is built to provide reliable performance over a wide range of operating conditions.

Applications

The versatility of the GF208V04 allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications
  • Consumer electronics

Technical Specifications

The GF208V04 boasts an array of technical specifications that make it an ideal choice for designers seeking a balance of performance and power efficiency. Some of its notable specs include:

  • Operating Temperature Range: Specifies the range of temperatures over which the device can function reliably.
  • Input/Output Configuration: Details the types of inputs and outputs supported, which is crucial for interfacing with other components.
  • Power Supply Requirements: Outlines the voltage and current requirements for the device to operate optimally.

Support and Resources

TI provides comprehensive support and resources for the GF208V04, including detailed datasheets, application notes, and design resources to assist engineers in integrating this device into their projects. Customers can also access TI's expert technical support for any queries or assistance required.

With its blend of performance, efficiency, and reliability, the GF208V04 from Texas Instruments is an exemplary choice for any designer looking to enhance their electronic product's capabilities.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess